Belden Inc. Multiple Conductor Cables 76112WS 0081000

Description
12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-76112WS0081000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-76112WS0081000-DS-ND
Multiple Conductor Cables 135-76112WS0081000-DS-ND
12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1037879-76112WS 0081000
Cables, Wires - Multiple Conductor Cables 1037879-76112WS 0081000
Win Source Part Number: 1037879-76112WS 0081000 Category: Cables, Wires>Multiple Conductor Cables Series: MachFlex™ Features: Oil Resistant Package: Spool Wire Gauge: 26 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 12 Standard Package: 1 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.303" (7.70mm) Shield Type: Foil, Spiral Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0400" (1.016mm) Shield Coverage: 100%, 90% Alternative Parts (Cross-Reference): 76112WS 008100076112WS-008-1 000; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL2976-1000 Base Product Number: 76112WS

Win Source Part Number: 1037879-76112WS 0081000
Category: Cables, Wires>Multiple Conductor Cables
Series: MachFlex™
Features: Oil Resistant
Package: Spool
Wire Gauge: 26 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 12
Standard Package: 1
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 7/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.303" (7.70mm)
Shield Type: Foil, Spiral
Jacket Color: Chrome
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0400" (1.016mm)
Shield Coverage: 100%, 90%
Alternative Parts (Cross-Reference): 76112WS 008100076112WS-008-1000;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL2976-1000
Base Product Number: 76112WS

Buy Now
Shld Flex Cable, 12Cond, 26Awg, 1000Ft; Cable Shielding Belden - 37AC0047 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 26Awg, 1000Ft; Cable Shielding Belden
37AC0047
Shld Flex Cable, 12Cond, 26Awg, 1000Ft; Cable Shielding Belden 37AC0047
SHLD FLEX CABLE, 12COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 135-76112WS0081000-DS-ND 1037879-76112WS 0081000 37AC0047
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables Shld Flex Cable, 12Cond, 26Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Precision Test Cable, 50.0 GHz, 36.0″ - T50-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details