The Shld Flex Cable, part number 37AC0043, features five 26 AWG stranded tinned copper conductors with PVC insulation. It is designed for continuous flexing applications, rated for up to 6 million flex life cycles. The cable includes an aluminum/polyester foil shield and a tinned copper spiral shield, providing 90% coverage for effective shielding. The outer jacket is made of oil-resistant PVC, with a nominal wall thickness of 1.016 mm. This cable has a maximum operating voltage of 300V and is compliant with various standards, including NEC/UL CM and CEC/UL CMG. It is suitable for burial applications and meets RoHS compliance. The cable's temperature range is from -10 to 105°C for static applications and from +5 to 105°C for dynamic use. The overall nominal diameter is 5.359 mm, and it has a bulk weight of 43.158 kg/km. The minimum bend radius for installation and continuous flexing is 43.180 mm.
5 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
SHLD FLEX CABLE, 5COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2974-1000-ND | 37AC0043 |
| Product Name | Multiple Conductor Cables | Shld Flex Cable, 5Cond, 26Awg, 1000Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |