The Shld Flex Cable, part number 37AC0029, features 18 conductors made of 28 AWG stranded tinned copper, designed for continuous flexing applications with a flex cycle rating of up to 6 million cycles. It is equipped with a foil and spiral shield for enhanced signal integrity, providing 90% coverage with a tinned copper spiral shield and aluminum/polyester foil. The cable has a PVC insulation with a wall thickness of 0.254 mm and an outer jacket made of oil-resistant PVC with a nominal wall thickness of 1.016 mm. This cable is rated for a maximum operating voltage of 300V and is compliant with various standards, including NEC/UL CM and CEC/UL CMG specifications. It is suitable for burial applications and has a temperature range of -10 to 105°C for static conditions and +5 to 105°C for dynamic conditions. The overall nominal diameter of the cable is 7.163 mm, and it has a bulk weight of 81.851 Kg/Km. The cable's electrical characteristics include a nominal DC resistance of 219.827 Ohm/km for the conductors and 11.812 Ohm/km for the outer shield.
18 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 100.0' (30.5m)
SHLD FLEX CABLE, 18COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:18Conduct
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2434-100-ND | 37AC0029 |
| Product Name | Multiple Conductor Cables | Shld Flex Cable, 18Cond, 28Awg, 100Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |