Belden Inc. Multiple Conductor Cables 76012WS 008100

Description
12 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2433-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2433-100-ND
Multiple Conductor Cables BEL2433-100-ND
12 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 12Cond, 28Awg, 100Ft; Cable Shielding Belden - 37AC0026 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 28Awg, 100Ft; Cable Shielding Belden
37AC0026
Shld Flex Cable, 12Cond, 28Awg, 100Ft; Cable Shielding Belden 37AC0026
SHLD FLEX CABLE, 12COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2433-100-ND 37AC0026
Product Name Multiple Conductor Cables Shld Flex Cable, 12Cond, 28Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Motor cable - NEBM-M40G8-E-15-Q10N-LE8-1 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details