Belden Inc. Multiple Conductor Cables 76005WS 0081000

Description
5 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-76005WS0081000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-76005WS0081000-DS-ND
Multiple Conductor Cables 135-76005WS0081000-DS-ND
5 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 5Cond, 28Awg, 1000Ft; Cable Shielding Belden - 37AC0021 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 28Awg, 1000Ft; Cable Shielding Belden
37AC0021
Shld Flex Cable, 5Cond, 28Awg, 1000Ft; Cable Shielding Belden 37AC0021
SHLD FLEX CABLE, 5COND, 28AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 28AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-76005WS0081000-DS-ND 37AC0021
Product Name Multiple Conductor Cables Shld Flex Cable, 5Cond, 28Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 081399-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers