Belden Inc. Cables, Wires - Multiple Conductor Cables 76004WS 008500

Description
Win Source Part Number: 1226049-76004WS 008500 Category: Cables, Wires>Multiple Conductor Cables Series: MachFlex™ Features: Oil Resistant Package: Spool Wire Gauge: 28 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 4 Standard Package: 1 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.190" (4.83mm) Shield Type: Foil, Spiral Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0400" (1.016mm) Shield Coverage: 100%, 90% Alternative Parts (Cross-Reference): 76004WS-008-500; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL2661-500 Base Product Number: 76004WS
Request a Quote Datasheet
Description
Win Source Part Number: 1226049-76004WS 008500 Category: Cables, Wires>Multiple Conductor Cables Series: MachFlex™ Features: Oil Resistant Package: Spool Wire Gauge: 28 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 4 Standard Package: 1 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.190" (4.83mm) Shield Type: Foil, Spiral Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0400" (1.016mm) Shield Coverage: 100%, 90% Alternative Parts (Cross-Reference): 76004WS-008-500; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL2661-500 Base Product Number: 76004WS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1226049-76004WS 008500
Cables, Wires - Multiple Conductor Cables 1226049-76004WS 008500
Win Source Part Number: 1226049-76004WS 008500 Category: Cables, Wires>Multiple Conductor Cables Series: MachFlex™ Features: Oil Resistant Package: Spool Wire Gauge: 28 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 4 Standard Package: 1 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.190" (4.83mm) Shield Type: Foil, Spiral Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0400" (1.016mm) Shield Coverage: 100%, 90% Alternative Parts (Cross-Reference): 76004WS-008-500; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL2661-500 Base Product Number: 76004WS

Win Source Part Number: 1226049-76004WS 008500
Category: Cables, Wires>Multiple Conductor Cables
Series: MachFlex™
Features: Oil Resistant
Package: Spool
Wire Gauge: 28 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 4
Standard Package: 1
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 7/36
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.190" (4.83mm)
Shield Type: Foil, Spiral
Jacket Color: Chrome
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0400" (1.016mm)
Shield Coverage: 100%, 90%
Alternative Parts (Cross-Reference): 76004WS-008-500;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL2661-500
Base Product Number: 76004WS

Buy Now
Multiple Conductor Cables - BEL2661-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2661-500-ND
Multiple Conductor Cables BEL2661-500-ND
4 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 28Awg, 500Ft; Cable Shielding Belden - 37AC0019 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 28Awg, 500Ft; Cable Shielding Belden
37AC0019
Shld Flex Cable, 4Cond, 28Awg, 500Ft; Cable Shielding Belden 37AC0019
SHLD FLEX CABLE, 4COND, 28AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 28AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1226049-76004WS 008500 BEL2661-500-ND 37AC0019
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables Shld Flex Cable, 4Cond, 28Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details