Belden Inc. Multiple Conductor Cables 76003WS 0081000

Description
3 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2964-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2964-1000-ND
Multiple Conductor Cables BEL2964-1000-ND
3 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 3Cond, 28Awg, 1000Ft; Cable Shielding Belden - 37AC0015 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 28Awg, 1000Ft; Cable Shielding Belden
37AC0015
Shld Flex Cable, 3Cond, 28Awg, 1000Ft; Cable Shielding Belden 37AC0015
SHLD FLEX CABLE, 3COND, 28AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 28AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2964-1000-ND 37AC0015
Product Name Multiple Conductor Cables Shld Flex Cable, 3Cond, 28Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA830 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details