Belden Inc. Multiple Conductor Cables 76002WS 008100

Description
2 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2428-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2428-100-ND
Multiple Conductor Cables BEL2428-100-ND
2 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 2Cond, 28Awg, 100Ft; Cable Shielding Belden - 37AC0012 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 28Awg, 100Ft; Cable Shielding Belden
37AC0012
Shld Flex Cable, 2Cond, 28Awg, 100Ft; Cable Shielding Belden 37AC0012
SHLD FLEX CABLE, 2COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2428-100-ND 37AC0012
Product Name Multiple Conductor Cables Shld Flex Cable, 2Cond, 28Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 119537-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers