Belden Inc. MachFlex™, 33+1G C #16 Str BC, PVC-NYL Ins, TPE Jkt, 1000V WTTC, 600V TC-ER 7430W

Description
MachFlex™ for High Flex, 33+1G Conductor 16AWG (26x30) Bare Copper, PVC-NYL Insulation, TPE Outer Jacket, 1000V WTTC, 600V TC-ER
Description
MachFlex™ for High Flex, 33+1G Conductor 16AWG (26x30) Bare Copper, PVC-NYL Insulation, TPE Outer Jacket, 1000V WTTC, 600V TC-ER
Datasheet
Datasheet Summary
Powered by GS/AI

MachFlex,Ñ¢ 7430W is a high-flex cable designed for robotics and continuous flex applications. It features a 33+1G conductor configuration with 16 AWG (26x30) bare copper stranding, insulated with PVC and nylon, and protected by a TPE outer jacket. The cable is rated for 1000V for use in wet locations and 600V for tray cable applications. It operates effectively within a temperature range of -40¬8C to +90¬8C, with a flexing temperature range of -5¬8C to +90¬8C. The cable has a nominal conductor DCR of 4 Ohm per 1000 feet and is rated for a maximum pull tension of 1190 lbs. It has a minimum bend radius of 8.8 inches for continuous flexing and is rated for 1 million flex cycles. The product complies with various standards, including UL AWM Style 2587 and CSA AWM, and is suitable for environments requiring oil resistance and sunlight resistance. The cable is available in lengths of 250 ft and 1000 ft.

Datasheet Summary
Powered by GS/AI

MachFlex,Ñ¢ 7430W is a high-flex cable designed for robotics and continuous flex applications. It features a 33+1G conductor configuration with 16 AWG (26x30) bare copper stranding, insulated with PVC and nylon, and protected by a TPE outer jacket. The cable is rated for 1000V for use in wet locations and 600V for tray cable applications. It operates effectively within a temperature range of -40¬8C to +90¬8C, with a flexing temperature range of -5¬8C to +90¬8C. The cable has a nominal conductor DCR of 4 Ohm per 1000 feet and is rated for a maximum pull tension of 1190 lbs. It has a minimum bend radius of 8.8 inches for continuous flexing and is rated for 1 million flex cycles. The product complies with various standards, including UL AWM Style 2587 and CSA AWM, and is suitable for environments requiring oil resistance and sunlight resistance. The cable is available in lengths of 250 ft and 1000 ft.

Suppliers

Company
Product
Description
Supplier Links
MachFlex™, 33+1G C #16 Str BC, PVC-NYL Ins, TPE Jkt, 1000V WTTC, 600V TC-ER - 7430W - Belden Inc.
St. Louis, MO, United States
MachFlex™, 33+1G C #16 Str BC, PVC-NYL Ins, TPE Jkt, 1000V WTTC, 600V TC-ER
7430W
MachFlex™, 33+1G C #16 Str BC, PVC-NYL Ins, TPE Jkt, 1000V WTTC, 600V TC-ER 7430W
MachFlex™ for High Flex, 33+1G Conductor 16AWG (26x30) Bare Copper, PVC-NYL Insulation, TPE Outer Jacket, 1000V WTTC, 600V TC-ER

MachFlex™ for High Flex, 33+1G Conductor 16AWG (26x30) Bare Copper, PVC-NYL Insulation, TPE Outer Jacket, 1000V WTTC, 600V TC-ER

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Multiconductor Cables
Product Number 7430W
Product Name MachFlex™, 33+1G C #16 Str BC, PVC-NYL Ins, TPE Jkt, 1000V WTTC, 600V TC-ER
Cable Jacket TPE
Cable Insulation Polyvinyl Chloride; PVC/Nylon - Polyvinyl Chloride + Nylon
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding No Shielding; Unshielded
Standards / Certifications RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 349518 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details
E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) - E5E3624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, Dual Layer White (Laser Markable)
Cable Insulation PFA insulation
View Details