Belden Inc. Shld Network Cable, 4 Pr, Per M; Cable Shielding Belden 74011PU

Description
SHLD NETWORK CABLE, 4 PR, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 4 PR, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pr, Per M; Cable Shielding Belden - 74AC3282 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pr, Per M; Cable Shielding Belden
74AC3282
Shld Network Cable, 4 Pr, Per M; Cable Shielding Belden 74AC3282
SHLD NETWORK CABLE, 4 PR, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PR, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC3282
Product Name Shld Network Cable, 4 Pr, Per M; Cable Shielding Belden
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

2+2 Pos. Female DIL 22 AWG Cable Assembly, 60mm, double-end, for Latches - M80-FC10405L0-0060F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
BNC Male to Female RG174/U Coaxial Test Cable - 4025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details