Belden Inc. Shld Network Cable, 4 Pr, Per M; Cable Shielding Belden 74011NH

Description
SHLD NETWORK CABLE, 4 PR, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 4 PR, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pr, Per M; Cable Shielding Belden - 74AC3281 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pr, Per M; Cable Shielding Belden
74AC3281
Shld Network Cable, 4 Pr, Per M; Cable Shielding Belden 74AC3281
SHLD NETWORK CABLE, 4 PR, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PR, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC3281
Product Name Shld Network Cable, 4 Pr, Per M; Cable Shielding Belden
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 850mm, single-end, no Screw-Lok - G125-FC10605F0-0850L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details