SHLD NETWORK CABLE, 4 PR, 100M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC8047 |
| Product Name | Shld Network Cable, 4 Pr, 100M; Cable Shielding Belden |
| Application | Networking |