Belden Inc. Shld Network Cable, 4 Pr, 22Awg, Per M; Cable Shielding Belden 74010NH

Description
SHLD NETWORK CABLE, 4 PR, 22AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max RoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 4 PR, 22AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pr, 22Awg, Per M; Cable Shielding Belden - 74AC3278 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pr, 22Awg, Per M; Cable Shielding Belden
74AC3278
Shld Network Cable, 4 Pr, 22Awg, Per M; Cable Shielding Belden 74AC3278
SHLD NETWORK CABLE, 4 PR, 22AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PR, 22AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC3278
Product Name Shld Network Cable, 4 Pr, 22Awg, Per M; Cable Shielding Belden
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details