Belden Inc. Cable, Cat 5E, Ethernet, Pur, 304.8M; Cable Shielding Belden 74003PU

Description
CABLE, CAT 5E, ETHERNET, PUR, 304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
Datasheet
Description
CABLE, CAT 5E, ETHERNET, PUR, 304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat 5E, Ethernet, Pur, 304.8M; Cable Shielding Belden - 50AC8042 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat 5E, Ethernet, Pur, 304.8M; Cable Shielding Belden
50AC8042
Cable, Cat 5E, Ethernet, Pur, 304.8M; Cable Shielding Belden 50AC8042
CABLE, CAT 5E, ETHERNET, PUR, 304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes

CABLE, CAT 5E, ETHERNET, PUR, 304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC8042
Product Name Cable, Cat 5E, Ethernet, Pur, 304.8M; Cable Shielding Belden
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6362-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details