Belden Inc. Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Belden 74001E.01305

Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black; No. ofRoHS Compliant: Yes
Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black; No. ofRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Belden - 74AC3274 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Belden
74AC3274
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Belden 74AC3274
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black; No. ofRoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black; No. ofRoHS Compliant: Yes

Supplier's Site
Shld Network Cable, 4 Pair, 24Awg, Per M; Cable Shielding Belden - 54AH7337 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 24Awg, Per M; Cable Shielding Belden
54AH7337
Shld Network Cable, 4 Pair, 24Awg, Per M; Cable Shielding Belden 54AH7337
SHLD NETWORK CABLE, 4 PAIR, 24AWG, PER M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 24AWG, PER M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 74AC3274 54AH7337
Product Name Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Belden Shld Network Cable, 4 Pair, 24Awg, Per M; Cable Shielding Belden
Application Networking Networking
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, for Latches - G125-FC12068L0-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
BNC Male to “N” Male Test Cable, RG58C/U - 1327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details