Belden Inc. Multiple Conductor Cables 73812WS 008100

Description
7 Conductor Multi-Conductor Cable Gray 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Gray 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2427-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2427-100-ND
Multiple Conductor Cables BEL2427-100-ND
7 Conductor Multi-Conductor Cable Gray 18 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Gray 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden - 37AC0011 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden
37AC0011
Shld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden 37AC0011
SHLD FLEX CABLE, 12COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2427-100-ND 37AC0011
Product Name Multiple Conductor Cables Shld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details