Belden Inc. Multiple Conductor Cables 73807WS 008500

Description
7 Conductor Multi-Conductor Cable Gray 18 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Gray 18 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2656-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2656-500-ND
Multiple Conductor Cables BEL2656-500-ND
7 Conductor Multi-Conductor Cable Gray 18 AWG Braid 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Gray 18 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 7Cond, 18Awg, 500Ft; Cable Shielding Belden - 37AC0005 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 18Awg, 500Ft; Cable Shielding Belden
37AC0005
Shld Flex Cable, 7Cond, 18Awg, 500Ft; Cable Shielding Belden 37AC0005
SHLD FLEX CABLE, 7COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2656-500-ND 37AC0005
Product Name Multiple Conductor Cables Shld Flex Cable, 7Cond, 18Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details