The Shld Flex Cable, 3Cond, 18Awg, 500Ft is designed for light to moderate flexing applications, rated for up to 1 million flex life cycles. It features three 18 AWG stranded bare copper conductors with PVC insulation and an oil-resistant PVC inner jacket. The cable is shielded with a tinned copper braid providing 85% coverage, and it has an overall oil-resistant PVC jacket. The cable operates within a temperature range of -5°C to +90°C for both installation and flexing, and it has a minimum bend radius of 45.72 mm. It complies with various specifications including NEC/UL THHN/THWN and AWM Style 2587, and is RoHS compliant. The nominal outer diameter of the cable is 9.144 mm, and it has a bulk weight of 236.624 kg/km. This product is suitable for applications requiring durability and flexibility in challenging environments.
3 Conductor Multi-Conductor Cable Gray 18 AWG Braid 500.0' (152.4m)
SHLD FLEX CABLE, 3COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2651-500-ND | 36AC9987 |
| Product Name | Multiple Conductor Cables | Shld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Cable Shielding | Braid |