MachFlex™ for Moderate Flex, 12 Conductor 16AWG (26x30) Bare Copper, PVC Insulation, PVC Outer Jacket, AWM 2587 CLASS K
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 73612W |
| Product Name | MachFlex™, 12 C #16 Str BC, PVC Ins, PVC Jkt, AWM 2587 CLASS K |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | RoHS; CSA Mark; China RoHS II (GB/T 26572-2011) |