MachFlex,Ñ¢ 73609W is a flexible cable designed for moderate flex applications, featuring 9 conductors of 16 AWG bare copper wire. The cable is insulated with PVC and has a PVC outer jacket, complying with AWM 2587 CLASS K standards. It is suitable for use in robotics and continuous flex environments. The cable has a nominal conductor DCR of 4.1 Ohm per 1000 feet and a capacitance of 34 pF per foot. It operates at a voltage rating of 600 V and can withstand temperatures ranging from -40°C to 90°C for static applications and -5°C to 90°C for flexing. The cable is rated for 1 million flex cycles and has an oil resistance feature. With a minimum bend radius of 2.6 inches for continuous flexing, this cable is designed to handle significant mechanical stress. It also meets various environmental compliance standards, including RoHS and WEEE directives. The bulk cable weight is 354 lbs per 1000 feet, and it has a maximum pull tension of 184 lbs.
MachFlex™ for Moderate Flex, 9 Conductor 16AWG (26x30) Bare Copper, PVC Insulation, PVC Outer Jacket, AWM 2587 CLASS K
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 73609W |
| Product Name | MachFlex™, 9 C #16 Str BC, PVC Ins, PVC Jkt, AWM 2587 CLASS K |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | RoHS; CSA Mark; China RoHS II (GB/T 26572-2011) |