3 Conductor Multi-Conductor Cable Gray 16 AWG Braid 500.0' (152.4m)
SHLD FLEX CABLE, 3COND, 16AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2641-500-ND | 36AC9954 |
| Product Name | Multiple Conductor Cables | Shld Flex Cable, 3Cond, 16Awg, 500Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Cable Shielding | Braid |