Belden Inc. Multiple Conductor Cables 73405WS 008500

Description
5 Conductor Multi-Conductor Cable Gray 14 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 14 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2635-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2635-500-ND
Multiple Conductor Cables BEL2635-500-ND
5 Conductor Multi-Conductor Cable Gray 14 AWG Braid 500.0' (152.4m)

5 Conductor Multi-Conductor Cable Gray 14 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 5Cond, 14Awg, 500Ft; Cable Shielding Belden - 36AC9937 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 14Awg, 500Ft; Cable Shielding Belden
36AC9937
Shld Flex Cable, 5Cond, 14Awg, 500Ft; Cable Shielding Belden 36AC9937
SHLD FLEX CABLE, 5COND, 14AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 14AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2635-500-ND 36AC9937
Product Name Multiple Conductor Cables Shld Flex Cable, 5Cond, 14Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details