Belden Inc. Multiple Conductor Cables 73404WS 008100

Description
4 Conductor Multi-Conductor Cable Gray 14 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 14 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2398-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2398-100-ND
Multiple Conductor Cables BEL2398-100-ND
4 Conductor Multi-Conductor Cable Gray 14 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Gray 14 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Belden - 36AC9931 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Belden
36AC9931
Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Belden 36AC9931
SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2398-100-ND 36AC9931
Product Name Multiple Conductor Cables Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details