Belden Inc. Multiple Conductor Cables 73404W 0081000

Description
4 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2884-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2884-1000-ND
Multiple Conductor Cables BEL2884-1000-ND
4 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 14Awg, 1000Ft; Cable Shielding Belden - 36AC9929 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 14Awg, 1000Ft; Cable Shielding Belden
36AC9929
Unshld Flex Cable, 4Cond, 14Awg, 1000Ft; Cable Shielding Belden 36AC9929
UNSHLD FLEX CABLE, 4COND, 14AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 14AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2884-1000-ND 36AC9929
Product Name Multiple Conductor Cables Unshld Flex Cable, 4Cond, 14Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details