Belden Inc. Multiple Conductor Cables 73205W 008100

Description
5 Conductor Multi-Conductor Cable Gray 12 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 12 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2392-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2392-100-ND
Multiple Conductor Cables BEL2392-100-ND
5 Conductor Multi-Conductor Cable Gray 12 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Gray 12 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Belden - 36AC9914 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Belden
36AC9914
Unshld Flex Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Belden 36AC9914
UNSHLD FLEX CABLE, 5COND, 12AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 12AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2392-100-ND 36AC9914
Product Name Multiple Conductor Cables Unshld Flex Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q950-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 884/CEE7-VII
View Details
4 suppliers