Belden Inc. Multiple Conductor Cables 73203WS 008100

Description
3 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2389-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2389-100-ND
Multiple Conductor Cables BEL2389-100-ND
3 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 3Cond, 12Awg, 100Ft; Cable Shielding Belden - 36AC9905 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 12Awg, 100Ft; Cable Shielding Belden
36AC9905
Shld Flex Cable, 3Cond, 12Awg, 100Ft; Cable Shielding Belden 36AC9905
SHLD FLEX CABLE, 3COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2389-100-ND 36AC9905
Product Name Multiple Conductor Cables Shld Flex Cable, 3Cond, 12Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details