The Unshielded Flex Cable, 3Cond, 12AWG, 500Ft (part number 36AC9904) features three conductors made of 12 AWG stranded bare copper, suitable for light to moderate flexing applications with a flex cycle rating of up to 1 million cycles. The cable is insulated with PVC, which has a wall thickness of 0.022 inches, and is jacketed with an oil-resistant PVC jacket that has a nominal wall thickness of 0.067 inches. This cable operates at a maximum voltage of 600V and is compliant with various standards, including UL Style 2587 and CSA specifications. It is designed for a storage temperature range of -40°C to +90°C and can be installed in temperatures ranging from -5°C to +90°C. The cable has a minimum bend radius of 2.200 inches for continuous flexing and a maximum recommended pulling tension of 153 lbs. The cable is suitable for burial applications and is RoHS compliant, making it a viable option for projects requiring environmentally friendly materials.
3 Conductor Multi-Conductor Cable Gray 12 AWG 500.0' (152.4m)
UNSHLD FLEX CABLE, 3COND, 12AWG, 500FT; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2625-500-ND | 36AC9904 |
| Product Name | Multiple Conductor Cables | Unshld Flex Cable, 3Cond, 12Awg, 500Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper |