Belden Inc. Multiple Conductor Cables 73012W 0081000

Description
12 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2873-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2873-1000-ND
Multiple Conductor Cables BEL2873-1000-ND
12 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshld Flex Cable, 12Cond, 20Awg, 1000Ft; Cable Shielding Belden - 36AC9897 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 20Awg, 1000Ft; Cable Shielding Belden
36AC9897
Unshld Flex Cable, 12Cond, 20Awg, 1000Ft; Cable Shielding Belden 36AC9897
UNSHLD FLEX CABLE, 12COND, 20AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 20AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2873-1000-ND 36AC9897
Product Name Multiple Conductor Cables Unshld Flex Cable, 12Cond, 20Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12G5-P-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
2 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/28AWG, 3FT Length - 3021005-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
7 suppliers