Belden Inc. Multiple Conductor Cables 73005W 0081000

Description
5 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2870-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2870-1000-ND
Multiple Conductor Cables BEL2870-1000-ND
5 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshld Flex Cable, 5Cond, 20Awg, 1000Ft; Cable Shielding Belden - 36AC9887 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 20Awg, 1000Ft; Cable Shielding Belden
36AC9887
Unshld Flex Cable, 5Cond, 20Awg, 1000Ft; Cable Shielding Belden 36AC9887
UNSHLD FLEX CABLE, 5COND, 20AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 20AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2870-1000-ND 36AC9887
Product Name Multiple Conductor Cables Unshld Flex Cable, 5Cond, 20Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details