Belden Inc. Multiple Conductor Cables 658GMS 0001000

Description
18 Conductor Multi-Conductor Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7530-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7530-1000-ND
Multiple Conductor Cables BEL7530-1000-ND
18 Conductor Multi-Conductor Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)

18 Conductor Multi-Conductor Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Composite Cable, 18 Conductor, 22/18Awg,1000Ft,300V; Cable Shielding Belden - 40M4739 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 18 Conductor, 22/18Awg,1000Ft,300V; Cable Shielding Belden
40M4739
Shielded Composite Cable, 18 Conductor, 22/18Awg,1000Ft,300V; Cable Shielding Belden 40M4739
SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 22/18AWG,1000FT,300V ; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 22/18AWG,1000FT,300V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7530-1000-ND 40M4739
Product Name Multiple Conductor Cables Shielded Composite Cable, 18 Conductor, 22/18Awg,1000Ft,300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details