Belden Inc. Multiple Conductor Cables 658AFS 0001000

Description
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7528-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7528-1000-ND
Multiple Conductor Cables BEL7528-1000-ND
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)

16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 18 AWG, 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 3Pr 1000Ft 300V Multi; Cable Shielding Belden - 29M7256 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 1000Ft 300V Multi; Cable Shielding Belden
29M7256
Shielded Multipair Cable 3Pr 1000Ft 300V Multi; Cable Shielding Belden 29M7256
SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V MULTI; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V MULTI; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7528-1000-ND 29M7256
Product Name Multiple Conductor Cables Shielded Multipair Cable 3Pr 1000Ft 300V Multi; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Ethernet Cable - 2115756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial; Twisted Pair
Cable Shielding Foil; Foil twisted pair (ftp)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details