Belden Inc. Multiple Conductor Cables 6504UE 877U1000

Description
6 Conductor Multi-Conductor Cable Natural 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Natural 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8794-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8794-1000-ND
Multiple Conductor Cables BEL8794-1000-ND
6 Conductor Multi-Conductor Cable Natural 22 AWG 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Natural 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multicore Cable, 6Con, 305M, 300V; Cable Shielding Belden - 19C4583 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 6Con, 305M, 300V; Cable Shielding Belden
19C4583
Multicore Cable, 6Con, 305M, 300V; Cable Shielding Belden 19C4583
MULTICORE CABLE, 6CON, 305M, 300V; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000.656f t; Reel Length (Metric):305m; Jacket Color:Natural; Product Range:- RoHS Compliant: Yes

MULTICORE CABLE, 6CON, 305M, 300V; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000.656ft; Reel Length (Metric):305m; Jacket Color:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8794-1000-ND 19C4583
Product Name Multiple Conductor Cables Multicore Cable, 6Con, 305M, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 086247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers