Belden Inc. Multiple Conductor Cables 6502UE 877500

Description
4 Conductor Multi-Conductor Cable Natural 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Natural 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7816-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7816-500-ND
Multiple Conductor Cables BEL7816-500-ND
4 Conductor Multi-Conductor Cable Natural 22 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Natural 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden - 19C4576 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
19C4576
Unshielded Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden 19C4576
UNSHIELDED CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural RoHS Compliant: Yes

UNSHIELDED CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7816-500-ND 19C4576
Product Name Multiple Conductor Cables Unshielded Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349556 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details