Belden Inc. Multiple Conductor Cables 6320UL 005U1000

Description
2 Conductor Multi-Conductor Cable Green 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Green 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8655-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8655-1000-ND
Multiple Conductor Cables BEL8655-1000-ND
2 Conductor Multi-Conductor Cable Green 18 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Green 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 19C4445 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
19C4445
Unshielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden 19C4445
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8655-1000-ND 19C4445
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/602-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details