Belden Inc. Multiple Conductor Cables 6300FE 8771000

Description
2 Conductor Multi-Conductor Cable Natural 18 AWG Foil 1000.0' (304.8m)
Request a Quote
Description
2 Conductor Multi-Conductor Cable Natural 18 AWG Foil 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 83F7026, features two 18 AWG conductors made of bare copper with a stranding of 7x26. It is designed for applications in security systems, intercom/PA systems, and audio systems. The cable is equipped with Flamarrest® insulation, which is low smoke PVC, and a Beldfoil® shield made of aluminum foil-polyester tape, providing 100% coverage. The outer jacket is also Flamarrest® low smoke PVC, with a nominal wall thickness of 0.015 inches. This cable has a maximum operating voltage of 300V RMS and can handle a maximum current of 5 amps per conductor at 25°C ambient temperature. It has a nominal DC resistance of 6.4 ohms per 1000 feet for the conductors and 15.9 ohms per 1000 feet for the outer shield. The cable is suitable for plenum applications and complies with various safety and environmental standards, including NEC/UL CMP and EU RoHS directives. The overall diameter of the cable is approximately 0.162 inches, and it has a recommended minimum bend radius of 1.625 inches.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 83F7026, features two 18 AWG conductors made of bare copper with a stranding of 7x26. It is designed for applications in security systems, intercom/PA systems, and audio systems. The cable is equipped with Flamarrest® insulation, which is low smoke PVC, and a Beldfoil® shield made of aluminum foil-polyester tape, providing 100% coverage. The outer jacket is also Flamarrest® low smoke PVC, with a nominal wall thickness of 0.015 inches. This cable has a maximum operating voltage of 300V RMS and can handle a maximum current of 5 amps per conductor at 25°C ambient temperature. It has a nominal DC resistance of 6.4 ohms per 1000 feet for the conductors and 15.9 ohms per 1000 feet for the outer shield. The cable is suitable for plenum applications and complies with various safety and environmental standards, including NEC/UL CMP and EU RoHS directives. The overall diameter of the cable is approximately 0.162 inches, and it has a recommended minimum bend radius of 1.625 inches.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8563-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8563-1000-ND
Multiple Conductor Cables BEL8563-1000-ND
2 Conductor Multi-Conductor Cable Natural 18 AWG Foil 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Natural 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 83F7026 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
83F7026
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden 83F7026
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8563-1000-ND 83F7026
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMA-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details