Belden Inc. Multiple Conductor Cables 6201UE 8771000

Description
3 Conductor Multi-Conductor Cable Natural 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Natural 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8519-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8519-1000-ND
Multiple Conductor Cables BEL8519-1000-ND
3 Conductor Multi-Conductor Cable Natural 16 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Natural 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden - 19C4292 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden
19C4292
Unshielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden 19C4292
UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL8519-1000-ND 19C4292
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 046635-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-2500/501-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details
Stability Cables - SP-7N-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details