Belden Inc. Multiple Conductor Cables 6200UE 877500

Description
2 Conductor Multi-Conductor Cable Natural 16 AWG 50.00' (15.24m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Natural 16 AWG 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1281-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1281-50-ND
Multiple Conductor Cables BEL1281-50-ND
2 Conductor Multi-Conductor Cable Natural 16 AWG 50.00' (15.24m)

2 Conductor Multi-Conductor Cable Natural 16 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1281-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1281-500-ND
Multiple Conductor Cables BEL1281-500-ND
2 Conductor Multi-Conductor Cable Natural 16 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Natural 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1281-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1281-100-ND
Multiple Conductor Cables BEL1281-100-ND
2 Conductor Multi-Conductor Cable Natural 16 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Natural 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 135-6200UE877500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-6200UE877500-DS-ND
Multiple Conductor Cables 135-6200UE877500-DS-ND
CABLE 2COND 16AWG NATURAL FOOT

CABLE 2COND 16AWG NATURAL FOOT

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Belden - 19C4286 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Belden
19C4286
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Belden 19C4286
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Material:PVCRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1281-50-ND 19C4286
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 700mm, no Latches - G125-MC22605L0-0700F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Breakout to 0.250″ Square Sockets - 1018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details