Belden Inc. Multiple Conductor Cables 6120UL 0021000

Description
2 Conductor Multi-Conductor Cable Red 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Red 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8474-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8474-1000-ND
Multiple Conductor Cables BEL8474-1000-ND
2 Conductor Multi-Conductor Cable Red 14 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Red 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden - 19C4253 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden
19C4253
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden 19C4253
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8474-1000-ND 19C4253
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details