Lumberg Automation - A Belden Brand Rst 3 U-Rkt 3 U-664/2F Lumberg Automation 600006571

Description
RST 3 U-RKT 3 U-664/2F
Description
RST 3 U-RKT 3 U-664/2F

Suppliers

Company
Product
Description
Supplier Links
Rst 3 U-Rkt 3 U-664/2F Lumberg Automation - 16AJ7497 - Newark, An Avnet Company
Chicago, IL, United States
Rst 3 U-Rkt 3 U-664/2F Lumberg Automation
16AJ7497
Rst 3 U-Rkt 3 U-664/2F Lumberg Automation 16AJ7497
RST 3 U-RKT 3 U-664/2F

RST 3 U-RKT 3 U-664/2F

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 600006571 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600006571
Cable Assemblies - Circular Cable Assemblies 600006571
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 16AJ7497 600006571
Product Name Rst 3 U-Rkt 3 U-664/2F Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details