Lumberg Automation - A Belden Brand Rst 3 U-Rkwt 3 U-664/20F Lumberg Automation 600006040

Description
RST 3 U-RKWT 3 U-664/20F
Description
RST 3 U-RKWT 3 U-664/20F

Suppliers

Company
Product
Description
Supplier Links
Rst 3 U-Rkwt 3 U-664/20F Lumberg Automation - 16AJ7111 - Newark, An Avnet Company
Chicago, IL, United States
Rst 3 U-Rkwt 3 U-664/20F Lumberg Automation
16AJ7111
Rst 3 U-Rkwt 3 U-664/20F Lumberg Automation 16AJ7111
RST 3 U-RKWT 3 U-664/20F

RST 3 U-RKWT 3 U-664/20F

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 600006040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
600006040
Cable Assemblies - Circular Cable Assemblies 600006040
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 16AJ7111 600006040
Product Name Rst 3 U-Rkwt 3 U-664/20F Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details