600006036 -- RST 3 U-RKT 3 U-664/50F LUMBERG AUTOMATION
Lumberg Automation - A Belden Brand
Rst 3 U-Rkt 3 U-664/50F Lumberg Automation
600006036
Description
RST 3 U-RKT 3 U-664/50F
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Description
RST 3 U-RKT 3 U-664/50F
Suppliers
Rst 3 U-Rkt 3 U-664/50F Lumberg Automation
16AJ7107
Supplier's Site
Cable Assemblies - Circular Cable Assemblies
600006036
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
16AJ7107 |
600006036 |
|
Product Name
|
Rst 3 U-Rkt 3 U-664/50F Lumberg Automation |
Cable Assemblies - Circular Cable Assemblies |
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Application
RF
Cable Type
Coaxial
Standards / Certifications
Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Product Type
Serial; USB
Cable Length
6 ft (18.29 dm)
Connector Type
USB-A to USB-C
View Details