The Belden 558ANH Access Control Cable is designed for applications in access control and security systems. It features a riser-rated construction with 16 conductors, including 3 pairs of 22 AWG, 4 conductors of 18 AWG, and 4 conductors of 22 AWG, all made from stranded bare copper with polyolefin insulation. The cable is shielded with Beldfoil® and has a Low Smoke Zero Halogen (LSZH) jacket, which enhances safety in case of fire. This cable is suitable for indoor use and complies with various standards, including UL 1685 FT4 for flame retardance and NEC Article 800 for communication cables. It has a voltage rating of 300 V and can operate within a temperature range of -20°C to +105°C. The cable's bend radius is 4.93 inches for both stationary and installation conditions, and it can withstand a maximum pull tension of 200 lbs. Engineers considering this product should note its electrical specifications, including a nominal conductor DCR of 16.3 Ohm/1000ft for the card reader pairs and a maximum current rating of 4.2 Amps per conductor at 25°C. The overall diameter of the cable is approximately 0.493 inches. This product is available in lengths of 1,000 ft and is suitable for projects requiring reliable access control solutions.
Access Control Cable, Riser-CMR, 3-22 AWG pairs, 4-18 AWG conductors, 4-22 AWG conductors, 2-22 AWG conductors, All conductors stranded bare copper with polyolefin insulation, Each cable has overall Beldfoil® shield and LSZH jacket, Banana Peel® No overall jacket
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 558ANH |
| Product Name | Access Control, 16c (#22-3pr, #18-4c, #22-6c), Shielded, LSZH Banana Peel®, CMG-LS |
| Product Type | Multiconductor Cable; Power Cable |
| Cable Jacket | LSZH / FRNC |
| Cable Insulation | Polypropylene; PP - Polypropylene |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Foil; Overall Foil(s) |