Belden Inc. Multiple Conductor Cables 5582UG 009C500

Description
4 Conductor Multi-Conductor Cable White 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7322-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7322-500-ND
Multiple Conductor Cables BEL7322-500-ND
4 Conductor Multi-Conductor Cable White 22 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable White 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden - 87K1409 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
87K1409
Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden 87K1409
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7322-500-ND 87K1409
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details