Belden Inc. Multiple Conductor Cables 5504UE 009U1000

Description
6 Conductor Multi-Conductor Cable White 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable White 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8366-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8366-1000-ND
Multiple Conductor Cables BEL8366-1000-ND
6 Conductor Multi-Conductor Cable White 22 AWG 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable White 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 6 Conductor 22Awg 1000Ft; Cable Shielding Belden - 87K1375 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 22Awg 1000Ft; Cable Shielding Belden
87K1375
Unshielded Multiconductor Cable 6 Conductor 22Awg 1000Ft; Cable Shielding Belden 87K1375
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8366-1000-ND 87K1375
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 6 Conductor 22Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2080-4131-0xxx | Motor/Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details