Belden Inc. Multiple Conductor Cables 5503UE 008U1000

Description
5 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8361-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8361-1000-ND
Multiple Conductor Cables BEL8361-1000-ND
5 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 5Cond, 22Awg, 1000Ft, 305M, 300V; Cable Shielding Belden - 87K1373 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 5Cond, 22Awg, 1000Ft, 305M, 300V; Cable Shielding Belden
87K1373
Unshielded Multiconductor Cable, 5Cond, 22Awg, 1000Ft, 305M, 300V; Cable Shielding Belden 87K1373
UNSHIELDED MULTICONDUCTOR CABLE, 5COND, 22AWG, 1000FT, 305M, 300V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 5COND, 22AWG, 1000FT, 305M, 300V; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8361-1000-ND 87K1373
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 5Cond, 22Awg, 1000Ft, 305M, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 18.04 ft (55 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers