Belden Inc. Multiple Conductor Cables 5502UG U4FU1000

Description
4 Conductor Multi-Conductor Cable Beige 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Beige 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7452-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7452-1000-ND
Multiple Conductor Cables BEL7452-1000-ND
4 Conductor Multi-Conductor Cable Beige 22 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Beige 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 4 Conductor 22Awg 1000Ft, 300V; Cable Shielding Belden - 91C3749 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor 22Awg 1000Ft, 300V; Cable Shielding Belden
91C3749
Unshielded Multiconductor Cable, 4 Conductor 22Awg 1000Ft, 300V; Cable Shielding Belden 91C3749
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR 22AWG 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR 22AWG 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7452-1000-ND 91C3749
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 4 Conductor 22Awg 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 0.5M Length - 3021066-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details