3 (1.5 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil 1000.0' (304.8m)
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL7450-1000-ND | 30H3360 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 3 Conductor, 22Awg, 1000Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil |