Belden Inc. Multiple Conductor Cables 5445FE 0081000

Description
12 (6 Pair) Conductor Multi-Pair Cable Gray 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 (6 Pair) Conductor Multi-Pair Cable Gray 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8320-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8320-1000-ND
Multiple Conductor Cables BEL8320-1000-ND
12 (6 Pair) Conductor Multi-Pair Cable Gray 20 AWG Foil 1000.0' (304.8m)

12 (6 Pair) Conductor Multi-Pair Cable Gray 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 20Awg, 6Pair, 1000Ft, 300V; Cable Shielding Belden - 19C4043 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 20Awg, 6Pair, 1000Ft, 300V; Cable Shielding Belden
19C4043
Shielded Cable Multipair, 20Awg, 6Pair, 1000Ft, 300V; Cable Shielding Belden 19C4043
SHIELDED CABLE MULTIPAIR, 20AWG, 6PAIR, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 20AWG, 6PAIR, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8320-1000-ND 19C4043
Product Name Multiple Conductor Cables Shielded Cable Multipair, 20Awg, 6Pair, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers