Belden Inc. Coaxial Cable, Rg59, 20Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden 5439W5 010U1000

Description
COAXIAL CABLE, RG59, 20AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG59, 20AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg59, 20Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden - 30H3079 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg59, 20Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden
30H3079
Coaxial Cable, Rg59, 20Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden 30H3079
COAXIAL CABLE, RG59, 20AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG59, 20AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H3079
Product Name Coaxial Cable, Rg59, 20Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2561102-1 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.3333 ft (1.02 dm)
View Details
2 suppliers