Belden Inc. Multiple Conductor Cables 5406UE 0081000

Description
8 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8300-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8300-1000-ND
Multiple Conductor Cables BEL8300-1000-ND
8 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multicore Cable, 8Con, 304.8M, 300V; Cable Shielding Belden - 19C4018 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 8Con, 304.8M, 300V; Cable Shielding Belden
19C4018
Multicore Cable, 8Con, 304.8M, 300V; Cable Shielding Belden 19C4018
MULTICORE CABLE, 8CON, 304.8M, 300V; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

MULTICORE CABLE, 8CON, 304.8M, 300V; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8300-1000-ND 19C4018
Product Name Multiple Conductor Cables Multicore Cable, 8Con, 304.8M, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Connector Type SMA-Male
View Details
2 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details